Manufacturer: Rohm Semiconductor
Win Source Part Number: 769933-BD9C401EFJ-E2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: BD9C401EFJ
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-HTSOP-J
Output Voltage MAX: 12.6V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LV5851M-TLM-H; LV5851M; LT1506CR; LT1506CR#TR#PBF;
Introduction Date: March 06, 2013
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 4A 8HTSOP-J
IC REG BUCK ADJ 4A 8HTSOP-J
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 4A 8HTSOP-J
Switching Voltage Regulators DC/DC; BUCK 4.5-18VIN 4.0A; HT
IC REG BUCK ADJ 4A 8HTSOP-J
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 769933-BD9C401EFJ-E2 | 846-1116-1-ND | BD9C401EFJ-E2 | BD9C401EFJ-E2 | BD9C401EFJ-E2 | BD9C401EFJ-E2 | BD9C401EFJ-E2 | 687-BD9C401EFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9C401EFJ-E2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 4A 8HTSOP-J |
| Configuration / Function | Buck; Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 volts | 0.8000 to 12.6 volts | 0.8000 volts | 0.8000 to 12.6 volts | 0.8000 volts | 0.8000 volts |