Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 5A 16VQFN
Switching Voltage Regulators 2.7-5.5v DC/DC Conv w/ 5A MOSFET
IC REG BUCK ADJ 5A 16VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 5A 16VQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9B500MUV-E2CT-ND | BD9B500MUV-E2 | BD9B500MUV-E2 | BD9B500MUV-E2 | BD9B500MUV-E2 | BD9B500MUV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 4.4 volts | 0.8000 volts | 0.8000 to 4.4 volts | 0.8000 volts |