2.7V TO 5.5V INPUT, 4.0A INTEGRA
2.7V TO 5.5V INPUT, 4.0A INTEGRA
2.7V TO 5.5V INPUT, 4.0A INTEGRA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 846-BD9B406ANF-ZTRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-VFDFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 4 volts |