Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-XFBGA, CSPBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-XFBGA, CSPBGA
IC REG BUCK ADJ 3A UCSP35L1
IC REG BUCK ADJ 3A UCSP35L1
Switching Voltage Regulators 1ch Buck Sync DC/DC 2.7-5.5V, 3A, w/FET
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9B333GWZ-E2TR-ND | BD9B333GWZ-E2 | BD9B333GWZ-E2 | BD9B333GWZ-E2 | BD9B333GWZ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-XFBGA, CSPBGA | Other; 16-XFBGA, CSPBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4.4 volts | 0.6000 to 4.4 volts | 0.6000 volts |