IC REG BUCK ADJ 3A 16UCSP30L1
Win Source Part Number: 1049058-BD9B331GWZ-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.3MHz
Voltage - Output (Max): 4.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 16-XFBGA, CSPBGA
Supplier Device Package: 16-UCSP30L1 (1.98x1.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BD9B331GWZ-E2BD9B331
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD9B331GWZ-E2CT,BD9B
Base Product Number: BD9B331
Product Status: Not For New Designs
Switching Voltage Regulators 3A Buck Cnv 0.6-3.3V Auto PFM/PWM Adjst
IC REG BUCK ADJ 3A UCSP30L1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-XFBGA, CSPBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-XFBGA, CSPBGA
IC REG BUCK ADJ 3A UCSP30L1
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9B331GWZ-E2TR-ND | 1049058-BD9B331GWZ-E2 | BD9B331GWZ-E2 | BD9B331GWZ-E2 | BD9B331GWZ-E2 | BD9B331GWZ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-XFBGA, CSPBGA | Other; Cut Tape (CT), | Other; 16-XFBGA, CSPBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4.4 volts | 0.6000 to 4.4 volts | 0.6000 volts |