Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-XFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-XFDFN Exposed Pad
Win Source Part Number: 1049057-BD9B304QWZ-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz, 2MHz
Voltage - Output (Max): 4.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: UMMP008AZ020
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD9B304QWZ-E2DKR,BD9
Base Product Number: BD9B304
Switching Voltage Regulators Std Bck Syn 2.7-5.5V w/ Integrated FET
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-XFDFN Exposed Pad
IC REG BUCK ADJ 3A UMMP008AZ020
IC REG BUCK ADJ 3A UMMP008AZ020
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9B304QWZ-E2TR-ND | 1049057-BD9B304QWZ-E2 | BD9B304QWZ-E2 | BD9B304QWZ-E2 | BD9B304QWZ-E2 | BD9B304QWZ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; Tape & Reel | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 4.4 volts | 0.8000 to 4.4 volts | 0.8000 volts |