ROHM Semiconductor USA, LLC Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800Mv-4.4Vout, 3Aout, Vqfn-16 Rohs Compliant Rohm BD9B300MUV-E2

Description
DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800mV-4.4Vout, 3Aout, VQFN-16 RoHS Compliant: Yes
Description
DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800mV-4.4Vout, 3Aout, VQFN-16 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BD9B300MUV is a synchronous buck DC/DC converter designed for step-down voltage regulation with an input voltage range of 2.7V to 5.5V and an adjustable output voltage from 0.8V to 4.4V. It can deliver a maximum output current of 3A and features a high switching frequency of 2MHz or 1MHz, depending on configuration. The device incorporates built-in low on-resistance power MOSFETs, which contribute to its efficiency and performance. Key protective features include overcurrent protection, short circuit protection, thermal shutdown, and under voltage lockout. The regulator also supports adjustable soft start and has a power good output for monitoring the output voltage status. The package is a VQFN016V3030, which measures 3.00 mm x 3.00 mm x 1.00 mm, allowing for compact integration in various applications. This product is suitable for powering digital signal processors (DSPs), field-programmable gate arrays (FPGAs), microprocessors, and is applicable in devices such as laptops, tablets, servers, LCD TVs, and storage devices. Its low standby current makes it ideal for applications requiring minimal power consumption during idle states.

Datasheet Summary
Powered by GS/AI

The BD9B300MUV is a synchronous buck DC/DC converter designed for step-down voltage regulation with an input voltage range of 2.7V to 5.5V and an adjustable output voltage from 0.8V to 4.4V. It can deliver a maximum output current of 3A and features a high switching frequency of 2MHz or 1MHz, depending on configuration. The device incorporates built-in low on-resistance power MOSFETs, which contribute to its efficiency and performance. Key protective features include overcurrent protection, short circuit protection, thermal shutdown, and under voltage lockout. The regulator also supports adjustable soft start and has a power good output for monitoring the output voltage status. The package is a VQFN016V3030, which measures 3.00 mm x 3.00 mm x 1.00 mm, allowing for compact integration in various applications. This product is suitable for powering digital signal processors (DSPs), field-programmable gate arrays (FPGAs), microprocessors, and is applicable in devices such as laptops, tablets, servers, LCD TVs, and storage devices. Its low standby current makes it ideal for applications requiring minimal power consumption during idle states.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800Mv-4.4Vout, 3Aout, Vqfn-16 Rohs Compliant Rohm - 49Y7429 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800Mv-4.4Vout, 3Aout, Vqfn-16 Rohs Compliant Rohm
49Y7429
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800Mv-4.4Vout, 3Aout, Vqfn-16 Rohs Compliant Rohm 49Y7429
DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800mV-4.4Vout, 3Aout, VQFN-16 RoHS Compliant: Yes

DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800mV-4.4Vout, 3Aout, VQFN-16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 49Y7429
Product Name Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800Mv-4.4Vout, 3Aout, Vqfn-16 Rohs Compliant Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details