ROHM Semiconductor GmbH 2.7V to 5.5V Input, 6A Integrated MOSFET, Single Synchronous Buck DC/DC Converter BD9A600MUV

Description
BD9A600MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current up to 6A.The SLLM™ control provides excellent efficiency characteristics in light-load conditions which make the product ideal for equipment and devices that demand minimal standby power consumption. The oscillating frequency is high at 1MHz using a small value of inductance. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet
Description
BD9A600MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current up to 6A.The SLLM™ control provides excellent efficiency characteristics in light-load conditions which make the product ideal for equipment and devices that demand minimal standby power consumption. The oscillating frequency is high at 1MHz using a small value of inductance. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V to 5.5V Input, 6A Integrated MOSFET, Single Synchronous Buck DC/DC Converter - BD9A600MUV - ROHM Semiconductor GmbH
Willich, Germany
2.7V to 5.5V Input, 6A Integrated MOSFET, Single Synchronous Buck DC/DC Converter
BD9A600MUV
2.7V to 5.5V Input, 6A Integrated MOSFET, Single Synchronous Buck DC/DC Converter BD9A600MUV
BD9A600MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current up to 6A.The SLLM™ control provides excellent efficiency characteristics in light-load conditions which make the product ideal for equipment and devices that demand minimal standby power consumption. The oscillating frequency is high at 1MHz using a small value of inductance. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

BD9A600MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current up to 6A.The SLLM™ control provides excellent efficiency characteristics in light-load conditions which make the product ideal for equipment and devices that demand minimal standby power consumption. The oscillating frequency is high at 1MHz using a small value of inductance. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9A600MUV
Product Name 2.7V to 5.5V Input, 6A Integrated MOSFET, Single Synchronous Buck DC/DC Converter
Package Type Other; VQFN016V3030
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228203P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
LM3253 High Current Step Down DC/DC converter for 2G/3G/4G Power Amplifiers - LM3253TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 3.6 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details