Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-XFDFN Exposed Pad
IC REG BUCK ADJ 3A UMMP008AZ020
IC REG BUCK ADJ 3A UMMP008AZ020
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-XFDFN Exposed Pad
Switching Voltage Regulators Sync Buck DC/DC Conv 3A MOSFET; 2.7V-5.5V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9A302QWZ-E2TR-ND | BD9A302QWZ-E2 | BD9A302QWZ-E2 | BD9A302QWZ-E2 | BD9A302QWZ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 3.85 volts | 0.8000 volts | 0.8000 to 3.85 volts |