IC REG BUCK ADJ 2A TSOT23-8L
IC REG BUCK ADJ 2A TSOT23-8L
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 846-BD9A201FP4-LBZTLCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.25 to 3.85 volts |