ROHM Semiconductor USA, LLC PMIC - PMIC - Battery Management - BD99954GW-E2 BD99954GW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864104-BD99954GW-E2 Operating Temperature Range: -30°C ~ 85°C Features: Battery Battery Monitor IC Lithium Ion UCSP55M3C Package: Reel - TR Mounting: Surface Mount Family Name: BD99954 Categories: Integrated Circuits (ICs) Case / Package: UCSP55M3C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD99954GW-E2TR, BD99954GW-E2CT, BD99954GW-E2DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864104-BD99954GW-E2 Operating Temperature Range: -30°C ~ 85°C Features: Battery Battery Monitor IC Lithium Ion UCSP55M3C Package: Reel - TR Mounting: Surface Mount Family Name: BD99954 Categories: Integrated Circuits (ICs) Case / Package: UCSP55M3C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD99954GW-E2TR, BD99954GW-E2CT, BD99954GW-E2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BD99954GW-E2 - 864104-BD99954GW-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BD99954GW-E2
864104-BD99954GW-E2
PMIC - PMIC - Battery Management - BD99954GW-E2 864104-BD99954GW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864104-BD99954GW-E2 Operating Temperature Range: -30°C ~ 85°C Features: Battery Battery Monitor IC Lithium Ion UCSP55M3C Package: Reel - TR Mounting: Surface Mount Family Name: BD99954 Categories: Integrated Circuits (ICs) Case / Package: UCSP55M3C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD99954GW-E2TR, BD99954GW-E2CT, BD99954GW-E2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864104-BD99954GW-E2
Operating Temperature Range: -30°C ~ 85°C
Features: Battery Battery Monitor IC Lithium Ion UCSP55M3C
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD99954
Categories: Integrated Circuits (ICs)
Case / Package: UCSP55M3C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD99954GW-E2TR, BD99954GW-E2CT, BD99954GW-E2DKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BD99954GW-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BD99954GW-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BD99954GW-E2
IC BAT MON LI-ION 1-4C UCSP55M3C

IC BAT MON LI-ION 1-4C UCSP55M3C

Supplier's Site
Battery Management - BD99954GW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BD99954GW-E2
Battery Management BD99954GW-E2
Battery Battery Monitor IC Lithium Ion UCSP55M3C

Battery Battery Monitor IC Lithium Ion UCSP55M3C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864104-BD99954GW-E2 BD99954GW-E2 BD99954GW-E2
Product Name PMIC - PMIC - Battery Management - BD99954GW-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385342P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details