The BD99954GW is a 1- to 4-cell lithium-ion battery manager for application processors, featuring a dual-source switching charger, USB BC1.2 detection, and SMBus interface. It is packaged in a 41-ball, 0.4 mm pitch, 2.6 mm x 3.0 mm x 0.62 mm wafer-level CSP. The device supports JEITA-compliant charging profiles, programmable charge current and voltage, and a switching frequency range of 600 kHz to 1.2 MHz. It includes overvoltage protection, battery short-circuit detection, and power path management with a charge pump gate driver. The IC operates from an input voltage range of 3.8 V to 25 V and provides PROCHOT#, INT#, and PMON outputs.
IC BAT MON LI-ION 1-4C UCSP55M3C Product overview: BD99954GW-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BD99954GW-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BD99954GW-E2 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |