ROHM Semiconductor USA, LLC 5V output Low Iq DC/DC Converters BD99011EFV-M

Description
The BD99011EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 5V, respectively. The SLLMTM (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load situations while maintaining a regulated output voltage. The product is compliant with automotive standards and accommodates a maximum voltage of 42V. The minimum input voltage is 3.6 V in order to sustain output at cold cranking conditions. The current mode regulation loop gives a fast transient response and easy phase compensation. The BD99011EFV-M is available in a HTSSOP-B24 package. In an application it requires a small number of external components and small PCB footprint.
Datasheet
Description
The BD99011EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 5V, respectively. The SLLMTM (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load situations while maintaining a regulated output voltage. The product is compliant with automotive standards and accommodates a maximum voltage of 42V. The minimum input voltage is 3.6 V in order to sustain output at cold cranking conditions. The current mode regulation loop gives a fast transient response and easy phase compensation. The BD99011EFV-M is available in a HTSSOP-B24 package. In an application it requires a small number of external components and small PCB footprint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V output Low Iq DC/DC Converters - BD99011EFV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
5V output Low Iq DC/DC Converters
BD99011EFV-M
5V output Low Iq DC/DC Converters BD99011EFV-M
The BD99011EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 5V, respectively. The SLLMTM (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load situations while maintaining a regulated output voltage. The product is compliant with automotive standards and accommodates a maximum voltage of 42V. The minimum input voltage is 3.6 V in order to sustain output at cold cranking conditions. The current mode regulation loop gives a fast transient response and easy phase compensation. The BD99011EFV-M is available in a HTSSOP-B24 package. In an application it requires a small number of external components and small PCB footprint.

The BD99011EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 5V, respectively. The SLLMTM (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load situations while maintaining a regulated output voltage. The product is compliant with automotive standards and accommodates a maximum voltage of 42V. The minimum input voltage is 3.6 V in order to sustain output at cold cranking conditions. The current mode regulation loop gives a fast transient response and easy phase compensation.
The BD99011EFV-M is available in a HTSSOP-B24 package. In an application it requires a small number of external components and small PCB footprint.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD99011EFV-M
Product Name 5V output Low Iq DC/DC Converters
Package Type Other; HTSSOP-B24
Output Voltage 4.9 to 5.1 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADM1051AJRZ-REEL7 - 860086-ADM1051AJRZ-REEL7 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Switching Regulators - 1882980 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers