Manufacturer: Rohm Semiconductor
Win Source Part Number: 812793-BD99010EFV-ME
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 24-HTSSOP-B
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 35V
Manufacturer Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
IC REG BUCK 3.3V 2A 24HTSSOP-B
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
IC REG BUCK 3.3V 2A 24HTSSOP-B
IC REG BUCK 3.3V 2A 24HTSSOP-B
Switching Voltage Regulators 3.3Voutput 2A Low Iq DC/DC Buck Converter
IC REG BUCK 3.3V 2A 24HTSSOP-B
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 812793-BD99010EFV-ME2 | BD99010EFV-ME2 | BD99010EFV-ME2 | BD99010EFV-ME2 | 687-BD99010EFV-ME2 | BD99010EFV-ME2 | BD99010EFV-ME2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD99010EFV-ME2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.3V 2A 24HTSSOP-B | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SSOP; Other; 24-VSSOP (0.220", 5.60mm Width) Exposed Pad | SSOP | SSOP; Other; 24-VSSOP (0.220\", 5.60mm Width) Exposed Pad | SSOP; Other; 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | Other; 24-VSSOP (0.220", 5.60mm Width) Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| VIN | 35 volts | 3.6 to 35 volts | 35 volts |