The BD99010EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 3.3V, respectively. The SLLM™ (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load situations while maintaining a regulated output voltage. The product is compliant with automotive standards and accommodates a maximum voltage of 42V. The minimum input voltage is 3.6 V in order to sustain output at cold cranking conditions. The current mode regulation loop gives a fast transient response and easy phase compensation.
The BD99010EFV-M is available in a HTSSOP-B24 package. In an application it requires a small number of external components and small PCB footprint.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | BD99010EFV-M |
| Product Name | 3.3V output Low Iq DC/DC Converters |
| Package Type | Other; HTSSOP-B24 |