The BD99010EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 3.3V, respectively. The SLLMTM (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at high load situations while maintaining a regulated output voltage. The product is compliant with automotive standards and accommodates a maximum voltage of 42V. The minimum input voltage is 3.6 V in order to sustain output at cold cranking conditions. The current mode regulation loop gives a fast transient response and easy phase compensation.
The BD99010EFV-M is available in a HTSSOP-B24 package. In an application it requires a small number of external components and small PCB footprint.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD99010EFV-M |
| Product Name | 3.3V output Low Iq DC/DC Converters |
| Package Type | Other; HTSSOP-B24 |
| Output Voltage | 3.23 to 3.37 volts |
| IOUT | 2 amps |