Manufacturer: Rohm Semiconductor
Win Source Part Number: 049511-BD9898FV
Packaging: Reel - TR
Applications: Inverter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOPB
Supply Voltage - Operating: 16 V to 30 V
Operating Supply Current: 60μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 049511-BD9898FV |
| Product Name | PMIC - PMIC - Power Management - Specialized - BD9898FV |
| Package Type | SSOP; SOP; 28-SSOPB |