ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9898FV-E2 BD9898FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049512-BD9898FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 16 V to 30 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049512-BD9898FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 16 V to 30 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9898FV-E2 - 049512-BD9898FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9898FV-E2
049512-BD9898FV-E2
PMIC - PMIC - Power Management - Specialized - BD9898FV-E2 049512-BD9898FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049512-BD9898FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 16 V to 30 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049512-BD9898FV-E2
Packaging: Reel - TR
Applications: Inverter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOPB
Supply Voltage - Operating: 16 V to 30 V
Operating Supply Current: 60μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049512-BD9898FV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9898FV-E2
Package Type SSOP; SOP; 28-SSOPB
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2444518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
Rf Amplifier - 860-BGM15LA12E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
3.8 GHz Rf Amplifier - 860-QPA1008SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details