ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9897FS-E2 BD9897FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011537-BD9897FS-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SSOP Supply Voltage - Operating: 7.5 V to 30 V Operating Supply Current: 7.2mA Introduction Date: February 27, 2008 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011537-BD9897FS-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SSOP Supply Voltage - Operating: 7.5 V to 30 V Operating Supply Current: 7.2mA Introduction Date: February 27, 2008 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9897FS-E2 - 011537-BD9897FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9897FS-E2
011537-BD9897FS-E2
PMIC - PMIC - Power Management - Specialized - BD9897FS-E2 011537-BD9897FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011537-BD9897FS-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SSOP Supply Voltage - Operating: 7.5 V to 30 V Operating Supply Current: 7.2mA Introduction Date: February 27, 2008 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011537-BD9897FS-E2
Packaging: Reel - TR
Applications: Inverter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-SSOP
Supply Voltage - Operating: 7.5 V to 30 V
Operating Supply Current: 7.2mA
Introduction Date: February 27, 2008
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 011537-BD9897FS-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9897FS-E2
Package Type SSOP; SOP; 32-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1897301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Rf Amplifier - 860-BGA711N7 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
DC - 22 GHz Distributed Amplifier - CMD240C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers