ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9890FV-E2 BD9890FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201014-BD9890FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 28-SSOPB Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 2μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201014-BD9890FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 28-SSOPB Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 2μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9890FV-E2 - 201014-BD9890FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9890FV-E2
201014-BD9890FV-E2
PMIC - PMIC - Power Management - Specialized - BD9890FV-E2 201014-BD9890FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 201014-BD9890FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 28-SSOPB Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 2μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201014-BD9890FV-E2
Packaging: Reel - TR
Applications: Inverter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C
Case / Package: 28-SSOPB
Supply Voltage - Operating: 5 V to 14 V
Operating Supply Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 201014-BD9890FV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9890FV-E2
Package Type SSOP; SOP; 28-SSOPB
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906356P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
900MHZ Rf Amplifier - 860-BGA736L16E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
2 suppliers
Low-Power 6 GHz Rf Amplifier - 860-QPL9098TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details