ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9884FV BD9884FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049506-BD9884FV Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049506-BD9884FV Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9884FV - 049506-BD9884FV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9884FV
049506-BD9884FV
PMIC - PMIC - Power Management - Specialized - BD9884FV 049506-BD9884FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 049506-BD9884FV Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049506-BD9884FV
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 20-SSOP-B
Supply Voltage - Operating: 5 V to 11 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049506-BD9884FV
Product Name PMIC - PMIC - Power Management - Specialized - BD9884FV
Package Type SSOP; SOP; 20-SSOP-B
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1831998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Microphones - IM69D130V01XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
View Details
1.2GHz Rf Amplifier - 860-QPA3333TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details