ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9884FV-E2 BD9884FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049507-BD9884FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049507-BD9884FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9884FV-E2 - 049507-BD9884FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9884FV-E2
049507-BD9884FV-E2
PMIC - PMIC - Power Management - Specialized - BD9884FV-E2 049507-BD9884FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049507-BD9884FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049507-BD9884FV-E2
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 20-SSOP-B
Supply Voltage - Operating: 5 V to 11 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049507-BD9884FV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9884FV-E2
Package Type SSOP; SOP; 20-SSOP-B
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1915157P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μMAX
View Details
Operational Amplifier IC - 687-LT1012AIN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details