ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9883FV-E2 BD9883FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011534-BD9883FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 6 V to 22 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011534-BD9883FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 6 V to 22 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9883FV-E2 - 011534-BD9883FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9883FV-E2
011534-BD9883FV-E2
PMIC - PMIC - Power Management - Specialized - BD9883FV-E2 011534-BD9883FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011534-BD9883FV-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 6 V to 22 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011534-BD9883FV-E2
Packaging: Reel - TR
Applications: Inverter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP-B
Supply Voltage - Operating: 6 V to 22 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 011534-BD9883FV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9883FV-E2
Package Type SSOP; SOP; 20-SSOP-B
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1913393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
800MHZ 900MHZ Rf Amplifier - 860-BGA748L16E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
3 suppliers
1000MHz Rf Amplifier - 860-D10040200GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details