ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9883F BD9883F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 717925-BD9883F Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: SOP-20 Reference Date Code: 0433+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 717925-BD9883F Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: SOP-20 Reference Date Code: 0433+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9883F - 717925-BD9883F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9883F
717925-BD9883F
PMIC - PMIC - Power Management - Specialized - BD9883F 717925-BD9883F
Manufacturer: Rohm Semiconductor Win Source Part Number: 717925-BD9883F Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: SOP-20 Reference Date Code: 0433+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 717925-BD9883F
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Reference case: SOP-20
Reference Date Code: 0433+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 717925-BD9883F
Product Name PMIC - PMIC - Power Management - Specialized - BD9883F
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details