ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9883AF BD9883AF

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049504-BD9883AF Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 6 V to 22 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049504-BD9883AF Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 6 V to 22 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9883AF - 049504-BD9883AF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9883AF
049504-BD9883AF
PMIC - PMIC - Power Management - Specialized - BD9883AF 049504-BD9883AF
Manufacturer: Rohm Semiconductor Win Source Part Number: 049504-BD9883AF Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 6 V to 22 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049504-BD9883AF
Packaging: Reel - TR
Applications: Inverter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 6 V to 22 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049504-BD9883AF
Product Name PMIC - PMIC - Power Management - Specialized - BD9883AF
Package Type SOP; 20-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details