ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9882FV-E2 BD9882FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011533-BD9882FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011533-BD9882FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9882FV-E2 - 011533-BD9882FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9882FV-E2
011533-BD9882FV-E2
PMIC - PMIC - Power Management - Specialized - BD9882FV-E2 011533-BD9882FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011533-BD9882FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011533-BD9882FV-E2
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 95°C
Case / Package: 20-SSOP-B
Supply Voltage - Operating: 5 V to 14 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 011533-BD9882FV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9882FV-E2
Package Type SSOP; SOP; 20-SSOP-B
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2449782P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
1.615GHZ Rf Amplifier - 860-BGA123N6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
6 GHz 50W Rf Amplifier - 860-QPA2310TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details