ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9882F-E2 BD9882F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049503-BD9882F-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 20-SOP Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049503-BD9882F-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 20-SOP Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9882F-E2 - 049503-BD9882F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9882F-E2
049503-BD9882F-E2
PMIC - PMIC - Power Management - Specialized - BD9882F-E2 049503-BD9882F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049503-BD9882F-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 20-SOP Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049503-BD9882F-E2
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 95°C
Case / Package: 20-SOP
Supply Voltage - Operating: 5 V to 14 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049503-BD9882F-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9882F-E2
Package Type SOP; 20-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Dual Quad Operational Amplifier IC - 687-LT1127CN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
45 - 1218 MHz, 25 dB Gain, 24 V, Adjustable Current Hybrid Power Doubler - QPA3246 - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT-115J
View Details
2 suppliers