ROHM Semiconductor USA, LLC Special Purpose Regulators BD9866GUL-E2

Description
- Converter, Digital Camera Voltage Regulator IC 4 Output VCSP50L3
Datasheet
Description
- Converter, Digital Camera Voltage Regulator IC 4 Output VCSP50L3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - BD9866GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
BD9866GUL-E2
Special Purpose Regulators BD9866GUL-E2
- Converter, Digital Camera Voltage Regulator IC 4 Output VCSP50L3

- Converter, Digital Camera Voltage Regulator IC 4 Output VCSP50L3

Buy Now Datasheet
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm - 01AH6762 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm
01AH6762
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm 01AH6762
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:14V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:VCSP; No. of Pins:49Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:14V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:VCSP; No. of Pins:49Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD9866GUL-E2 01AH6762
Product Name Special Purpose Regulators Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm
Type BGA; CSP; PBGA; 48-UFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1901284P - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details