DC/DC CONV, BUCK, 110KHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220FP; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 01AH6760 |
| Product Name | Dc/dc Conv, Buck, 110Khz, 85Degc; Topology Rohm |
| Input Voltage | 8 to 35 volts |