ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9615MUV-LBE2

Description
Win Source Part Number: 1381585-BD9615MUV-LB E2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel Standard Package: 3,000 pcs Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 2.5MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: VQFN16KV3030 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 3.5V ~ 60V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD9615 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381585-BD9615MUV-LB E2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel Standard Package: 3,000 pcs Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 2.5MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: VQFN16KV3030 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 3.5V ~ 60V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD9615 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1381585-BD9615MUV-LBE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1381585-BD9615MUV-LBE2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1381585-BD9615MUV-LBE2
Win Source Part Number: 1381585-BD9615MUV-LB E2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel Standard Package: 3,000 pcs Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 2.5MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: VQFN16KV3030 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 3.5V ~ 60V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD9615 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381585-BD9615MUV-LBE2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 3,000 pcs
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz ~ 2.5MHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: VQFN16KV3030
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Voltage - Supply (Vcc/Vdd): 3.5V ~ 60V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD9615
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1381585-BD9615MUV-LBE2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details