ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9611MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1317234-BD9611MUV-E2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: VQFN020V4040 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 56V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD9611MUIV-E2DKR-ND, BD9611MUIV-E2CT-ND,B D9611MUV-E2DKR,BD961 1MUIV-E2CT,BD9611MUV -E2CT,BD9611MUIV-E2D KR,BD9611MUV-E2TR Base Product Number: BD9611 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1317234-BD9611MUV-E2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: VQFN020V4040 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 56V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD9611MUIV-E2DKR-ND, BD9611MUIV-E2CT-ND,B D9611MUV-E2DKR,BD961 1MUIV-E2CT,BD9611MUV -E2CT,BD9611MUIV-E2D KR,BD9611MUV-E2TR Base Product Number: BD9611 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317234-BD9611MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317234-BD9611MUV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317234-BD9611MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1317234-BD9611MUV-E2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: VQFN020V4040 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 56V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD9611MUIV-E2DKR-ND, BD9611MUIV-E2CT-ND,B D9611MUV-E2DKR,BD961 1MUIV-E2CT,BD9611MUV -E2CT,BD9611MUIV-E2D KR,BD9611MUV-E2TR Base Product Number: BD9611 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1317234-BD9611MUV-E2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 500kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: VQFN020V4040
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 20-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 10V ~ 56V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9611MUIV-E2DKR-ND,BD9611MUIV-E2CT-ND,BD9611MUV-E2DKR,BD9611MUIV-E2CT,BD9611MUV-E2CT,BD9611MUIV-E2DKR,BD9611MUV-E2TR
Base Product Number: BD9611
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317234-BD9611MUV-E2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details