ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9596MWV BD9596MWV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 809956-BD9596MWV Packaging: Reel Mounting Style: SMD Applications: Processor Part Status: Obsolete (End Of Life) Supplier Device Package: UQFN88MV0100 Temperature Range - Operating: -40°C ~ 95°C Manufacturer Package: 88-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 809956-BD9596MWV Packaging: Reel Mounting Style: SMD Applications: Processor Part Status: Obsolete (End Of Life) Supplier Device Package: UQFN88MV0100 Temperature Range - Operating: -40°C ~ 95°C Manufacturer Package: 88-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9596MWV - 809956-BD9596MWV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9596MWV
809956-BD9596MWV
PMIC - PMIC - Power Management - Specialized - BD9596MWV 809956-BD9596MWV
Manufacturer: Rohm Semiconductor Win Source Part Number: 809956-BD9596MWV Packaging: Reel Mounting Style: SMD Applications: Processor Part Status: Obsolete (End Of Life) Supplier Device Package: UQFN88MV0100 Temperature Range - Operating: -40°C ~ 95°C Manufacturer Package: 88-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 5.5V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 809956-BD9596MWV
Packaging: Reel
Mounting Style: SMD
Applications: Processor
Part Status: Obsolete (End Of Life)
Supplier Device Package: UQFN88MV0100
Temperature Range - Operating: -40°C ~ 95°C
Manufacturer Package: 88-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 5.5V

Buy Now
Power Management - Specialized - BD9596MWV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD9596MWV
Power Management - Specialized BD9596MWV
Processor PMIC UQFN88MV0100

Processor PMIC UQFN88MV0100

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 809956-BD9596MWV BD9596MWV
Product Name PMIC - PMIC - Power Management - Specialized - BD9596MWV Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers