ROHM Semiconductor USA, LLC Dc/dc Conv, 1Mhz, 95Deg C; Topology Rohm BD9596BMWV-E2

Description
DC/DC CONV, 1MHZ, 95DEG C; Topology:-; Input Voltage Min:3.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:88Pins; Output Current:-; Output Voltage Min:500mV; Output Voltage Max:1.2V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, 1MHZ, 95DEG C; Topology:-; Input Voltage Min:3.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:88Pins; Output Current:-; Output Voltage Min:500mV; Output Voltage Max:1.2V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 1Mhz, 95Deg C; Topology Rohm - 01AH6756 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1Mhz, 95Deg C; Topology Rohm
01AH6756
Dc/dc Conv, 1Mhz, 95Deg C; Topology Rohm 01AH6756
DC/DC CONV, 1MHZ, 95DEG C; Topology:-; Input Voltage Min:3.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:88Pins; Output Current:-; Output Voltage Min:500mV; Output Voltage Max:1.2V; RoHS Compliant: Yes

DC/DC CONV, 1MHZ, 95DEG C; Topology:-; Input Voltage Min:3.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:88Pins; Output Current:-; Output Voltage Min:500mV; Output Voltage Max:1.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6756
Product Name Dc/dc Conv, 1Mhz, 95Deg C; Topology Rohm
Input Voltage 3.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details