ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 800Khz, 100Degc; Topology Rohm BD95861MUV-E2

Description
DC/DC CONV, SYNC BUCK, 800KHZ, 100DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:6A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 800KHZ, 100DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:6A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 800Khz, 100Degc; Topology Rohm - 01AH6755 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 800Khz, 100Degc; Topology Rohm
01AH6755
Dc/dc Conv, Sync Buck, 800Khz, 100Degc; Topology Rohm 01AH6755
DC/DC CONV, SYNC BUCK, 800KHZ, 100DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:6A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 800KHZ, 100DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:6A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6755
Product Name Dc/dc Conv, Sync Buck, 800Khz, 100Degc; Topology Rohm
Input Voltage 7.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details