ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 800Khz, 100Deg C; Topology Rohm BD95841MUV-E2

Description
DC/DC CONV, SYNC BUCK, 800KHZ, 100DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:50Pins; Output Current:4A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 800KHZ, 100DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:50Pins; Output Current:4A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 800Khz, 100Deg C; Topology Rohm - 73AC9737 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 800Khz, 100Deg C; Topology Rohm
73AC9737
Dc/dc Conv, Sync Buck, 800Khz, 100Deg C; Topology Rohm 73AC9737
DC/DC CONV, SYNC BUCK, 800KHZ, 100DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:50Pins; Output Current:4A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 800KHZ, 100DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:50Pins; Output Current:4A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AC9737
Product Name Dc/dc Conv, Sync Buck, 800Khz, 100Deg C; Topology Rohm
Input Voltage 7.5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details