ROHM Semiconductor USA, LLC Timer, Aec-Q100, -40 To 125 Deg C; Frequency Rohm BD9555FVM-CGTR

Description
TIMER, AEC-Q100, -40 TO 125 DEG C; Frequency:10kHz; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL RoHS Compliant: Yes
Datasheet
Description
TIMER, AEC-Q100, -40 TO 125 DEG C; Frequency:10kHz; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Aec-Q100, -40 To 125 Deg C; Frequency Rohm - 94AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Aec-Q100, -40 To 125 Deg C; Frequency Rohm
94AC7443
Timer, Aec-Q100, -40 To 125 Deg C; Frequency Rohm 94AC7443
TIMER, AEC-Q100, -40 TO 125 DEG C; Frequency:10kHz; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

TIMER, AEC-Q100, -40 TO 125 DEG C; Frequency:10kHz; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 94AC7443
Product Name Timer, Aec-Q100, -40 To 125 Deg C; Frequency Rohm
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details