ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (A - B) - BD95371MUV-E2 BD95371MUV-E2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981555-BD95371MUV-E2 Operating Supply Voltage: 5 V Number of Pins: 20 Number of Outputs: 1 Output Voltage: 750 mV Categories: OEM Parts(A-B) Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Switching Frequency: 500 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Min Input Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981555-BD95371MUV-E2 Operating Supply Voltage: 5 V Number of Pins: 20 Number of Outputs: 1 Output Voltage: 750 mV Categories: OEM Parts(A-B) Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Switching Frequency: 500 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Min Input Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BD95371MUV-E2 - 981555-BD95371MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BD95371MUV-E2
981555-BD95371MUV-E2
OEM Parts - OEM Parts (A - B) - BD95371MUV-E2 981555-BD95371MUV-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981555-BD95371MUV-E2 Operating Supply Voltage: 5 V Number of Pins: 20 Number of Outputs: 1 Output Voltage: 750 mV Categories: OEM Parts(A-B) Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Switching Frequency: 500 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Min Input Voltage: 4.5 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981555-BD95371MUV-E2
Operating Supply Voltage: 5 V
Number of Pins: 20
Number of Outputs: 1
Output Voltage: 750 mV
Categories: OEM Parts(A-B)
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Switching Frequency: 500 kHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Min Input Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 981555-BD95371MUV-E2
Product Name OEM Parts - OEM Parts (A - B) - BD95371MUV-E2
Unlock Full Specs
to access all available technical data