ROHM Semiconductor GmbH Nano Cap™, QuiCur™, 150mA 5.0V, Fixed Output LDO Regulator for Automotive BD950N1EFJ-C

Description
The BD950N1EFJ-C is linear regulator using the Nano Cap™ topology designed as low current consumption products for power supplies in various automotive applications requiring a direct connection to the battery. This product is designed for up to 45V as an absolute maximum voltage and to operate until 150mA for the output current with low current consumption 28μA(Typ). This can regulate the output with a very high accuracy ±2.0%. What is Nano Cap™? Nano Cap™ is a combination of technologies which allow stable operation even if output capacitance is connected with the range of nF unit. What is QuiCur™? QuiCur™ is a combination of technologies that provides high-speed load response.
Datasheet
Description
The BD950N1EFJ-C is linear regulator using the Nano Cap™ topology designed as low current consumption products for power supplies in various automotive applications requiring a direct connection to the battery. This product is designed for up to 45V as an absolute maximum voltage and to operate until 150mA for the output current with low current consumption 28μA(Typ). This can regulate the output with a very high accuracy ±2.0%. What is Nano Cap™? Nano Cap™ is a combination of technologies which allow stable operation even if output capacitance is connected with the range of nF unit. What is QuiCur™? QuiCur™ is a combination of technologies that provides high-speed load response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano Cap™, QuiCur™, 150mA 5.0V, Fixed Output LDO Regulator for Automotive - BD950N1EFJ-C - ROHM Semiconductor GmbH
Willich, Germany
Nano Cap™, QuiCur™, 150mA 5.0V, Fixed Output LDO Regulator for Automotive
BD950N1EFJ-C
Nano Cap™, QuiCur™, 150mA 5.0V, Fixed Output LDO Regulator for Automotive BD950N1EFJ-C
The BD950N1EFJ-C is linear regulator using the Nano Cap™ topology designed as low current consumption products for power supplies in various automotive applications requiring a direct connection to the battery. This product is designed for up to 45V as an absolute maximum voltage and to operate until 150mA for the output current with low current consumption 28μA(Typ). This can regulate the output with a very high accuracy ±2.0%. What is Nano Cap™? Nano Cap™ is a combination of technologies which allow stable operation even if output capacitance is connected with the range of nF unit. What is QuiCur™? QuiCur™ is a combination of technologies that provides high-speed load response.

The BD950N1EFJ-C is linear regulator using the Nano Cap™ topology designed as low current consumption products for power supplies in various automotive applications requiring a direct connection to the battery. This product is designed for up to 45V as an absolute maximum voltage and to operate until 150mA for the output current with low current consumption 28μA(Typ). This can regulate the output with a very high accuracy ±2.0%.
What is Nano Cap™?
Nano Cap™ is a combination of technologies which allow stable operation even if output capacitance is connected with the range of nF unit.
What is QuiCur™?
QuiCur™ is a combination of technologies that provides high-speed load response.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD950N1EFJ-C
Product Name Nano Cap™, QuiCur™, 150mA 5.0V, Fixed Output LDO Regulator for Automotive
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details