Manufacturer: Rohm Semiconductor
Win Source Part Number: 769931-BD9486F-GE2
Packaging: Reel package
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.173", 4.40mm Width)
Applications: Backlight
Mounting: SMD
Frequency: 150kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: BD9486F-GE2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Voltage Supply MAX: 18V
Voltage Supply MIN: 9V
Alternative Parts (Cross-Reference): AN30888A;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC LED DRIVER CTRLR PWM 16SOP Product overview: BD9486F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9486F-GE2 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOP
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOP
LED Lighting Drivers Nch 30V 5.5A Power MOSFET
IC LED DVR BOOST 1CH SOP16
LED DRIVER, BOOST, 800KHZ, SOP-16; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:800kHz; No. of Outputs:1Outputs; IC Mounting:SMD; DriverRoHS Compliant: Yes
IC LED DRIVER CTRLR PWM 16SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 769931-BD9486F-GE2 | 137-BD9486F-GE2 | BD9486F-GE2CT-ND | BD9486F-GE2 | BD9486F-GE2 | 01AH6754 | BD9486F-GE2 |
| Product Name | Board Mount LED Drivers - BD9486F-GE2 | LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Boost, 800Khz, Sop-16; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 9 to 18 volts | 9 to 18 volts | 9 to 18 volts | 9 to 18 volts | |||
| Number of Channels | 1 # |