Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023108-BD9470AFM-GE
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 150kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOP-M
Maximum Supply Voltage: 35V
Operating Input Voltage(Min): 9V
Channel Output Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 28HSOP Product overview: BD9470AFM-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9470AFM-GE2 can be used for catalog matching and distributor lookup.
LED Lighting Drivers Series Regulator Driver 8-Pin HSON
IC LED DRV RGLTR PWM 28HSOP
IC WHITE LED DRIVER 28HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1023108-BD9470AFM-GE2 | 137-BD9470AFM-GE2 | BD9470AFM-GE2 | BD9470AFM-GE2 | BD9470AFM-GE2 |
| Product Name | PMIC - PMIC - LED Drivers - BD9470AFM-GE2 | LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Input Voltage | 9 volts | 9 to 35 volts | 9 to 35 volts | ||
| Output Current | 250 milliamps | 250 milliamps |