ROHM Semiconductor USA, LLC PMIC - PMIC - LED Drivers - BD9423EFV-E2 BD9423EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 847820-BD9423EFV-E2 Features: LED Driver IC Output Dimming Package: Reel - TR Part Status: Not For New Designs Family Name: BD9423 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BD9423EFV-E2CT-ND, BD9423EFV-E2DKR-ND, 846-BD9423EFV-E2DKR, BD9423EFV-E2TR, BD9423EFV-E2DKR, BD9423EFV-E2TR-ND, BD9423EFV-E2CT, 846-BD9423EFV-E2TR, 846-BD9423EFV-E2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 847820-BD9423EFV-E2 Features: LED Driver IC Output Dimming Package: Reel - TR Part Status: Not For New Designs Family Name: BD9423 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BD9423EFV-E2CT-ND, BD9423EFV-E2DKR-ND, 846-BD9423EFV-E2DKR, BD9423EFV-E2TR, BD9423EFV-E2DKR, BD9423EFV-E2TR-ND, BD9423EFV-E2CT, 846-BD9423EFV-E2TR, 846-BD9423EFV-E2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BD9423EFV-E2 - 847820-BD9423EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD9423EFV-E2
847820-BD9423EFV-E2
PMIC - PMIC - LED Drivers - BD9423EFV-E2 847820-BD9423EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 847820-BD9423EFV-E2 Features: LED Driver IC Output Dimming Package: Reel - TR Part Status: Not For New Designs Family Name: BD9423 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BD9423EFV-E2CT-ND, BD9423EFV-E2DKR-ND, 846-BD9423EFV-E2DKR, BD9423EFV-E2TR, BD9423EFV-E2DKR, BD9423EFV-E2TR-ND, BD9423EFV-E2CT, 846-BD9423EFV-E2TR, 846-BD9423EFV-E2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 847820-BD9423EFV-E2
Features: LED Driver IC Output Dimming
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BD9423
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: BD9423EFV-E2CT-ND, BD9423EFV-E2DKR-ND, 846-BD9423EFV-E2DKR, BD9423EFV-E2TR, BD9423EFV-E2DKR, BD9423EFV-E2TR-ND, BD9423EFV-E2CT, 846-BD9423EFV-E2TR, 846-BD9423EFV-E2CT

Buy Now Datasheet
LED Drivers - 846-BD9423EFV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 400mA 40-HTSSOP-B

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 400mA 40-HTSSOP-B

Buy Now Datasheet
LED Drivers - 846-BD9423EFV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 400mA 40-HTSSOP-B

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 400mA 40-HTSSOP-B

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-BD9423EFV-E2
LED Driver IC 137-BD9423EFV-E2
IC LED DRVR RGLTR PWM 40HTSSOP Product overview: BD9423EFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9423EFV-E2 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 40HTSSOP Product overview: BD9423EFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9423EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD9423EFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD9423EFV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD9423EFV-E2
IC LED DRVR RGLTR PWM 40HTSSOP

IC LED DRVR RGLTR PWM 40HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
BD9423EFV-E2
LED Lighting Drivers BD9423EFV-E2
LED Lighting Drivers Std Boost 6Ch 9-35V HTSSOP-B40

LED Lighting Drivers Std Boost 6Ch 9-35V HTSSOP-B40

Buy Now Datasheet
PMIC - LED Drivers - BD9423EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD9423EFV-E2
PMIC - LED Drivers BD9423EFV-E2
6CH BOOST LED DRIVER WHICH CONST

6CH BOOST LED DRIVER WHICH CONST

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 847820-BD9423EFV-E2 846-BD9423EFV-E2CT-ND 137-BD9423EFV-E2 BD9423EFV-E2 BD9423EFV-E2 BD9423EFV-E2
Product Name PMIC - PMIC - LED Drivers - BD9423EFV-E2 LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 9 to 35 volts 9 to 35 volts 9 to 35 volts
Output Current 400 milliamps 400 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
LED Drivers - 763525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 14 watts
Features RoHS Compliant
View Details
PMIC - LED Drivers - ISL1902FAZ-TK - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - A6275SLW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers