IC LED DRVR RGLTR PWM 40HTSSOP Product overview: BD9422EFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9422EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 801346-BD9422EFV-E2
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 500kHz
Current - Output / Channel: 400mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 9V
Supplier Device Package: 40-HTSSOP-B
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 35V
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 400mA 40-HTSSOP-B
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 400mA 40-HTSSOP-B
IC LED DRVR RGLTR PWM 40HTSSOP
LED DRIVER, BOOST, 500KHZ, HTSSOP-B40; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:2.4A; Switching Frequency:500kHz; No. of Outputs:6Outputs; IC Mounting:SMD;RoHS Compliant: Yes
IC WHITE LED DRIVER 40HTSSOP
LED Lighting Drivers White LED Driver for large LCD panel
IC WHITE LED DRIVER 40HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD9422EFV-E2 | 801346-BD9422EFV-E2 | BD9422EFV-E2TR-ND | BD9422EFV-E2 | 01AH6751 | 687-BD9422EFV-E2 | BD9422EFV-E2 | BD9422EFV-E2 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - BD9422EFV-E2 | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 500Khz, Htssop-B40; Device Topology Rohm | IC WHITE LED DRIVER 40HTSSOP | LED Lighting Drivers | PMIC - LED Drivers |
| Input Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | ||||
| Number of Channels | 6 # | |||||||
| Package Type | Tape & Reel (TR) | 40-VSSOP (0.213, 5.40mm Width) Exposed Pad | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |