LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 18-SOP
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 18-SOP
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 18-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913271-BD9413F-GE2
Operating Temperature Range: -40°C ~ 105°C
Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming - 18-SOP
Package: 18-SOIC (0.213", 5.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD9413
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD9413F-GE2CT, BD9413F-GE2TR, BD9413F-GE2DKR
IC LED DRIVER CTRLR PWM 18SOP Product overview: BD9413F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9413F-GE2 can be used for catalog matching and distributor lookup.
LED DRIVER, BOOST, 1MHZ, SOP-18; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
LED Lighting Drivers Std Boost 1Ch 9-35V SOP18
1CH BOOST UP TYPE WHITE LED DRIV
IC LED DRIVER CTRLR PWM 18SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD9413F-GE2TR-ND | 913271-BD9413F-GE2 | 137-BD9413F-GE2 | 01AH6749 | BD9413F-GE2 | BD9413F-GE2 | BD9413F-GE2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - BD9413F-GE2 | LED Driver IC | Led Driver, Boost, 1Mhz, Sop-18; Device Topology Rohm | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | |||
| Features | RoHS Compliant | RoHS Compliant |