ROHM Semiconductor USA, LLC Led Driver, Buck, 300Khz, Sop-18; Device Topology Rohm BD94122F-E2

Description
LED DRIVER, BUCK, 300KHZ, SOP-18; Device Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:300kHz; No. of Outputs:2Outputs; IC Mounting:SMD; DriverRoHS Compliant: Yes
Datasheet
Description
LED DRIVER, BUCK, 300KHZ, SOP-18; Device Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:300kHz; No. of Outputs:2Outputs; IC Mounting:SMD; DriverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Buck, 300Khz, Sop-18; Device Topology Rohm - 01AH6748 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 300Khz, Sop-18; Device Topology Rohm
01AH6748
Led Driver, Buck, 300Khz, Sop-18; Device Topology Rohm 01AH6748
LED DRIVER, BUCK, 300KHZ, SOP-18; Device Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:300kHz; No. of Outputs:2Outputs; IC Mounting:SMD; DriverRoHS Compliant: Yes

LED DRIVER, BUCK, 300KHZ, SOP-18; Device Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:300kHz; No. of Outputs:2Outputs; IC Mounting:SMD; DriverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 01AH6748
Product Name Led Driver, Buck, 300Khz, Sop-18; Device Topology Rohm
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT3124ITO-20-T1 - 076737-AAT3124ITO-20-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
4 suppliers
LED Driver ICs - 2467415P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 15 milliamps
View Details
LED Drivers - A6276ELP-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers