Manufacturer: Rohm Semiconductor
Win Source Part Number: 717922-BD9411F-E2
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 150kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 18-SOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 18-SOIC (0.213", 5.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 9V
Voltage - Supply (Maximum): 35V
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 18-SOP
IC LED DRIVER CTRLR PWM 18SOP Product overview: BD9411F-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9411F-E2 can be used for catalog matching and distributor lookup.
1CH BOOST UP TYPE WHITE LED DRIV
LED Lighting Drivers Std Boost 1Ch 9-35V SOP18
LED DRIVER, BOOST, 1MHZ, SOP-18; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
IC LED DRIVER CTRLR PWM 18SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 717922-BD9411F-E2 | BD9411F-E2TR-ND | 137-BD9411F-E2 | BD9411F-E2 | BD9411F-E2 | 01AH6746 | BD9411F-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD9411F-E2 | LED Drivers | LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Boost, 1Mhz, Sop-18; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | |||
| Features | RoHS Compliant | RoHS Compliant |