ROHM Semiconductor USA, LLC LED Driver IC BD9408FV-E2

Description
IC LED DRIVER RGLTR PWM 14SSOP Product overview: BD9408FV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9408FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR PWM 14SSOP Product overview: BD9408FV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9408FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-BD9408FV-E2
LED Driver IC 137-BD9408FV-E2
IC LED DRIVER RGLTR PWM 14SSOP Product overview: BD9408FV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9408FV-E2 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR PWM 14SSOP Product overview: BD9408FV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9408FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 846-BD9408FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 14-SSOP-B

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 14-SSOP-B

Buy Now Datasheet
LED Drivers - 846-BD9408FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 14-SSOP-B

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 14-SSOP-B

Buy Now Datasheet
Led Driver, Boost, 150Khz, Ssop-14; Device Topology Rohm - 01AH6744 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 150Khz, Ssop-14; Device Topology Rohm
01AH6744
Led Driver, Boost, 150Khz, Ssop-14; Device Topology Rohm 01AH6744
LED DRIVER, BOOST, 150KHZ, SSOP-14; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:150kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, BOOST, 150KHZ, SSOP-14; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:150kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD9408FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD9408FV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD9408FV-E2
IC LED DRIVER RGLTR PWM 14SSOP

IC LED DRIVER RGLTR PWM 14SSOP

Supplier's Site
PMIC - LED Drivers - BD9408FV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD9408FV-E2
PMIC - LED Drivers BD9408FV-E2
1CH BOOST UP TYPE WHITE LED DRIV

1CH BOOST UP TYPE WHITE LED DRIV

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-BD9408FV-E2 846-BD9408FV-E2TR-ND 01AH6744 BD9408FV-E2 BD9408FV-E2
Product Name LED Driver IC LED Drivers Led Driver, Boost, 150Khz, Ssop-14; Device Topology Rohm Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 9 to 35 volts 9 to 35 volts 9 to 35 volts 9 to 35 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 2629107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
50MA LED Driver IC - 137-AAT2822IBK-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers