ROHM Semiconductor USA, LLC Dc/dc Conv, Dual O/p, 5V/3.3V, Htsop-8; Input Voltage Min Rohm BD93291EFJ-E2

Description
DC/DC CONV, DUAL O/P, 5V/3.3V, HTSOP-8; Input Voltage Min:8V; Input Voltage Max:26V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current - Output 1:1.7A; Output Current - Output 2:500mA; OutputRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, DUAL O/P, 5V/3.3V, HTSOP-8; Input Voltage Min:8V; Input Voltage Max:26V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current - Output 1:1.7A; Output Current - Output 2:500mA; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Dual O/p, 5V/3.3V, Htsop-8; Input Voltage Min Rohm - 53X2992 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Dual O/p, 5V/3.3V, Htsop-8; Input Voltage Min Rohm
53X2992
Dc/dc Conv, Dual O/p, 5V/3.3V, Htsop-8; Input Voltage Min Rohm 53X2992
DC/DC CONV, DUAL O/P, 5V/3.3V, HTSOP-8; Input Voltage Min:8V; Input Voltage Max:26V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current - Output 1:1.7A; Output Current - Output 2:500mA; OutputRoHS Compliant: Yes

DC/DC CONV, DUAL O/P, 5V/3.3V, HTSOP-8; Input Voltage Min:8V; Input Voltage Max:26V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current - Output 1:1.7A; Output Current - Output 2:500mA; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53X2992
Product Name Dc/dc Conv, Dual O/p, 5V/3.3V, Htsop-8; Input Voltage Min Rohm
Input Voltage 8 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details