ROHM Semiconductor GmbH 4.75V to 18V, 3A 1ch Buck Converter Integrated FET BD9326EFJ-LB

Description
This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.
Datasheet
Description
This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.75V to 18V, 3A 1ch Buck Converter Integrated FET - BD9326EFJ-LB - ROHM Semiconductor GmbH
Willich, Germany
4.75V to 18V, 3A 1ch Buck Converter Integrated FET
BD9326EFJ-LB
4.75V to 18V, 3A 1ch Buck Converter Integrated FET BD9326EFJ-LB
This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.

This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD9326EFJ-LB
Product Name 4.75V to 18V, 3A 1ch Buck Converter Integrated FET
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supply Chip >> Current Source/Constant Current Source - PSSI2021SAY,115 - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Gates and Inverters - CD4009UBE - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details