ROHM Semiconductor GmbH 4.75V to 18V, 2A 1ch Buck Converter Integrated FET BD9325FJ-LB

Description
This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.
Datasheet
Description
This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.75V to 18V, 2A 1ch Buck Converter Integrated FET - BD9325FJ-LB - ROHM Semiconductor GmbH
Willich, Germany
4.75V to 18V, 2A 1ch Buck Converter Integrated FET
BD9325FJ-LB
4.75V to 18V, 2A 1ch Buck Converter Integrated FET BD9325FJ-LB
This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.

This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD9325FJ-LB
Product Name 4.75V to 18V, 2A 1ch Buck Converter Integrated FET
Package Type Other; SOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ24075RGTR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74AHC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-5 - 376-BTS442E2E3062ANTMA1 - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details