ROHM Semiconductor USA, LLC Dc-Dc Conv, Buck, Adj, 380Khz, Htsop-8; Topology Rohm BD9322EFJ-E2

Description
DC-DC CONV, BUCK, ADJ, 380KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, ADJ, 380KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, Adj, 380Khz, Htsop-8; Topology Rohm - 08X1432 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj, 380Khz, Htsop-8; Topology Rohm
08X1432
Dc-Dc Conv, Buck, Adj, 380Khz, Htsop-8; Topology Rohm 08X1432
DC-DC CONV, BUCK, ADJ, 380KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:-; RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ, 380KHZ, HTSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1432
Product Name Dc-Dc Conv, Buck, Adj, 380Khz, Htsop-8; Topology Rohm
Input Voltage 4.75 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details